Status: | Unknown |
---|---|
Series: | TR Series |
RoHS: | Compliant |
Switch Operation | On-Off |
---|---|
Contact Configuration | SPST |
Illumination | Illuminated |
Switch Mounting | Panel Mount |
Actuator / Cap Colour | Red |
Product Range | TR Series |
Contact Current AC Max | 16A |
RoHS Compliant | Yes |
Switch, Rocker, Spst, 16A, 250V, Red | Newark Electronics |
Rocker Switches SPST ON-OFF RED 16A ILLUMINATED BLANK | Sager |
Where can I find additional details, specifications and documents for a TRG22F5BBRLN?
Additional datasheets, footprints and schematics for TRG22F5BBRLN are listed on our Part Details page. You can also find images and similar parts to TRG22F5BBRLN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRG22F5BBRLN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRG22F5BBRLN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRG22F5BBRLN fall under?
The TRG22F5BBRLN is listed under Switches & Relays > Switches > Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to TRG22F5BBRLN when available in the Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRG22F5BBRLN you can contact the distributor directly for product support, shipping queries etc.
Is the TRG22F5BBRLN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TRG22F5BBRLN have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for TRG22F5BBRLN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRG22F5BBRLN often in real-time on the comparison pages.
What if I can't find stock of TRG22F5BBRLN?
You can fill out our help required form which you can use to request a quote for TRG22F5BBRLN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.