Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.27
|
148
in stock
|
Buy Now | |
RS Americas
from US$1.33
|
6,998
in stock
|
Buy Now | |
Distrelec
from US$1.82
|
1,298
in stock
|
Buy Now | |
Rapid Electronics
from US$0.61
|
1,088
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
908
in stock
|
Buy Now | |
element14
from US$1.96
|
908
in stock
|
Buy Now | |
Farnell
from US$1.84
|
908
in stock
|
Buy Now | |
Future Electronics
from US$1.16
|
-
|
Buy Now | |
Sager
from US$0.70
|
-
|
Buy Now |
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPST |
Switch Operation | On-Off |
Actuator / Cap Colour | Black |
Switch Mounting | Panel Mount |
Contact Current Max | 16A |
Contact Voltage AC Nom | 250V |
Switch, Rocker, SPST, ON-OFF, Concave, Non-Illuminated, Black, O/I Legend,16A,250VAC, QC | ZF Electronics TRG22F2FBBNN | RS Americas |
ZF Friedrichshafen AG Rocker Switch, 16 A, 1NO, 250V, ON-OFF, Black | Distrelec |
Switch, Rocker, Spst, 16A, 250V, Black | Newark Electronics |
SWITCH, ROCKER, SPST, 16A, 250V, BLACK | element14 |
Switch rocker,SP,0n-0ff,black,16A,250Vac | RS |
TR Series 16 A Non Lighted SPST On-Off Panel Mount Thin Power Rocker Switch | Future Electronics |
Rocker Switches SPST BLK 16A ON-OFF | Sager |
Where can I find additional details, specifications and documents for a TRG22F2FBBNN?
Additional datasheets, footprints and schematics for TRG22F2FBBNN are listed on our Part Details page. You can also find images and similar parts to TRG22F2FBBNN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRG22F2FBBNN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRG22F2FBBNN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRG22F2FBBNN fall under?
The TRG22F2FBBNN is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TRG22F2FBBNN when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRG22F2FBBNN you can contact the distributor directly for product support, shipping queries etc.
Is the TRG22F2FBBNN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRG22F2FBBNN have stock available?
Authorised distributors including RS Americas, Distrelec, Rapid Electronics, Newark Electronics and element14 have stock available or on a lead time for TRG22F2FBBNN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRG22F2FBBNN often in real-time on the comparison pages.
What if I can't find stock of TRG22F2FBBNN?
You can fill out our help required form which you can use to request a quote for TRG22F2FBBNN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.