Frequency Min | - |
---|---|
Frequency Max | 13.56MHz |
RFID IC Type | Reader |
Programmable Memory | - |
Output Power | 200mW |
RF IC Case Style | VQFN |
No. of Pins | 32Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Current Consumption | 10mA |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Multi-Protocol Fully Integrated 13.56-MHz NFC / RFID Transceiver IC | Texas Instruments |
RFID, 13.56MHZ, VQFN-32 | Farnell |
Rfid, 13.56Mhz, Vqfn-32 | Newark Electronics |
Where can I find additional details, specifications and documents for a TRF7970ARHBR .?
Additional datasheets, footprints and schematics for TRF7970ARHBR . are listed on our Part Details page. You can also find images and similar parts to TRF7970ARHBR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRF7970ARHBR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRF7970ARHBR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRF7970ARHBR . fall under?
The TRF7970ARHBR . is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to TRF7970ARHBR . when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRF7970ARHBR . you can contact the distributor directly for product support, shipping queries etc.
Is the TRF7970ARHBR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRF7970ARHBR . have stock available?
Authorised distributors including Texas Instruments, Farnell, Newark Electronics and element14 have stock available or on a lead time for TRF7970ARHBR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRF7970ARHBR . often in real-time on the comparison pages.
What if I can't find stock of TRF7970ARHBR .?
You can fill out our help required form which you can use to request a quote for TRF7970ARHBR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.