Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.78
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.78
|
39,406
in stock
|
Buy Now |
Frequency Max | 13.56MHz, 13.56MHz |
---|---|
Frequency Min | - |
RFID IC Type | Read Write |
Programmable Memory | - |
Output Power | 200mW |
RF IC Case Style | QFN |
No. of Pins | 32 |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Current Consumption | 10mA |
Series | - |
TRF7964A Multi Protocol Fully Integrated 13.56-MHz NFC / RFID Reader/Writer IC | Texas Instruments |
Where can I find additional details, specifications and documents for a TRF7964ARHBR?
Additional datasheets, footprints and schematics for TRF7964ARHBR are listed on our Part Details page. You can also find images and similar parts to TRF7964ARHBR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRF7964ARHBR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRF7964ARHBR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRF7964ARHBR fall under?
The TRF7964ARHBR is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to TRF7964ARHBR when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRF7964ARHBR you can contact the distributor directly for product support, shipping queries etc.
Is the TRF7964ARHBR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRF7964ARHBR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TRF7964ARHBR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRF7964ARHBR often in real-time on the comparison pages.
What if I can't find stock of TRF7964ARHBR?
You can fill out our help required form which you can use to request a quote for TRF7964ARHBR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.