Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.53
|
3,865
in stock
|
Buy Now |
Frequency Min | 40MHz |
---|---|
Frequency Max | 4GHz |
Gain | 18dB |
Noise Figure Typ | 3.5dB |
RF IC Case Style | WSON |
No. of Pins | 8Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.25V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
40 to 4000 MHz 18dB RF Gain Block Amplifier with Powerdown Pin | Texas Instruments |
Where can I find additional details, specifications and documents for a TRF37C75IDSGT?
Additional datasheets, footprints and schematics for TRF37C75IDSGT are listed on our Part Details page. You can also find images and similar parts to TRF37C75IDSGT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRF37C75IDSGT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRF37C75IDSGT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRF37C75IDSGT fall under?
The TRF37C75IDSGT is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to TRF37C75IDSGT when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRF37C75IDSGT you can contact the distributor directly for product support, shipping queries etc.
Is the TRF37C75IDSGT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRF37C75IDSGT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TRF37C75IDSGT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRF37C75IDSGT often in real-time on the comparison pages.
What if I can't find stock of TRF37C75IDSGT?
You can fill out our help required form which you can use to request a quote for TRF37C75IDSGT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.