Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
PLL Type | Synthesizer & VCO |
---|---|
Frequency | 4.8GHz |
No. of Pins | 32Pins |
PLL Case Style | VQFN |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
300M-4800MHz Low Noise Integer-N/Fractional-N PLL with Integrated VCO and up to 8 Outputs | Texas Instruments |
Pll, Synthesizer/Vco, 4.8Ghz, Vqfn-32 | Newark Electronics |
Where can I find additional details, specifications and documents for a TRF3765IRHBT?
Additional datasheets, footprints and schematics for TRF3765IRHBT are listed on our Part Details page. You can also find images and similar parts to TRF3765IRHBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRF3765IRHBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRF3765IRHBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRF3765IRHBT fall under?
The TRF3765IRHBT is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Phase Locked Loops - PLL.
Can I view similar or alternative parts?
You can view similar parts to TRF3765IRHBT when available in the Phase Locked Loops - PLL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRF3765IRHBT you can contact the distributor directly for product support, shipping queries etc.
Is the TRF3765IRHBT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRF3765IRHBT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TRF3765IRHBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRF3765IRHBT often in real-time on the comparison pages.
What if I can't find stock of TRF3765IRHBT?
You can fill out our help required form which you can use to request a quote for TRF3765IRHBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.