Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$499.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$499.00
|
22
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TRF3765 |
Kit Application Type | Clock & Timing |
Application Sub Type | PLL Frequency Synthesizer |
Kit Contents | Board User Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | PLL with Integrated VCO for Wideband Frequency Synthesis |
TRF3765 Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a TRF3765EVM-F?
Additional datasheets, footprints and schematics for TRF3765EVM-F are listed on our Part Details page. You can also find images and similar parts to TRF3765EVM-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRF3765EVM-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRF3765EVM-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRF3765EVM-F fall under?
The TRF3765EVM-F is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Clock & Timing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TRF3765EVM-F when available in the Clock & Timing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRF3765EVM-F you can contact the distributor directly for product support, shipping queries etc.
Is the TRF3765EVM-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRF3765EVM-F have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TRF3765EVM-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRF3765EVM-F often in real-time on the comparison pages.
What if I can't find stock of TRF3765EVM-F?
You can fill out our help required form which you can use to request a quote for TRF3765EVM-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.