Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 300MHz |
---|---|
Frequency Max | 4.8GHz |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
RF IC Case Style | VQFN |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Frequency Range | 300MHz to 4.8GHz |
Operating Temperature Range | -40°C to +85°C |
RF Type | Quadrature |
Supply Voltage Range | 4.5V to 5.5V |
300 MHz to 4.8GHz Quadrature Modulator with integrated wideband PLL/VCO | Texas Instruments |
Demodulator, Iq, 300Mhz - 4.8Ghz, Qfn-48 | Newark Electronics |
Where can I find additional details, specifications and documents for a TRF372017IRGZT?
Additional datasheets, footprints and schematics for TRF372017IRGZT are listed on our Part Details page. You can also find images and similar parts to TRF372017IRGZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRF372017IRGZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRF372017IRGZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRF372017IRGZT fall under?
The TRF372017IRGZT is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to TRF372017IRGZT when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRF372017IRGZT you can contact the distributor directly for product support, shipping queries etc.
Is the TRF372017IRGZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRF372017IRGZT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TRF372017IRGZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRF372017IRGZT often in real-time on the comparison pages.
What if I can't find stock of TRF372017IRGZT?
You can fill out our help required form which you can use to request a quote for TRF372017IRGZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.