Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Frequency Min | 300MHz |
---|---|
Frequency Max | 4GHz |
Supply Voltage Min | 3.15V |
Supply Voltage Max | 3.6V |
RF IC Case Style | VQFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
300MHz to 4GHz Quadrature Modulator | Texas Instruments |
Modulator, 300Mhz - 4Ghz, Vqfn-24 | Newark Electronics |
Where can I find additional details, specifications and documents for a TRF3705IRGET?
Additional datasheets, footprints and schematics for TRF3705IRGET are listed on our Part Details page. You can also find images and similar parts to TRF3705IRGET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRF3705IRGET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRF3705IRGET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRF3705IRGET fall under?
The TRF3705IRGET is listed under Semiconductors - ICs > RF > RF Modulators & Demodulators.
Can I view similar or alternative parts?
You can view similar parts to TRF3705IRGET when available in the RF Modulators & Demodulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRF3705IRGET you can contact the distributor directly for product support, shipping queries etc.
Is the TRF3705IRGET RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TRF3705IRGET have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TRF3705IRGET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRF3705IRGET often in real-time on the comparison pages.
What if I can't find stock of TRF3705IRGET?
You can fill out our help required form which you can use to request a quote for TRF3705IRGET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.