Frequency Min | 50MHz |
---|---|
Frequency Max | 6GHz |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
RF IC Case Style | QFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Frequency Range | 50MHz to 6GHz |
Operating Temperature Range | -40°C to +85°C |
RF Type | Cellular |
Supply Voltage Range | 4.5V to 5.5V |
50MHz to 6.0 GHz Quadrature Modulator, 1.7V common-mode voltage | Texas Instruments |
MODULATOR, QUAD, 0.05-6GHZ, 24QFN | Farnell |
Modulator, Quad, 0.05-6Ghz, 24Qfn | Newark Electronics |
50MHz to 6.0 GHz Qua drature Modulator | Mouser Electronics |
Where can I find additional details, specifications and documents for a TRF370417IRGET .?
Additional datasheets, footprints and schematics for TRF370417IRGET . are listed on our Part Details page. You can also find images and similar parts to TRF370417IRGET . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRF370417IRGET . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRF370417IRGET . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRF370417IRGET . fall under?
The TRF370417IRGET . is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to TRF370417IRGET . when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRF370417IRGET . you can contact the distributor directly for product support, shipping queries etc.
Is the TRF370417IRGET . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRF370417IRGET . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for TRF370417IRGET ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRF370417IRGET . often in real-time on the comparison pages.
What if I can't find stock of TRF370417IRGET .?
You can fill out our help required form which you can use to request a quote for TRF370417IRGET . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.