Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TRF370417 |
Kit Application Type | RF / IF |
Application Sub Type | Quadrature Modulator |
Kit Contents | Evaluation Module TRF370417 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Configured for Differential I/Q Input Signals via 4 SMA Connectors Onboard SMA Connector |
TRF370417 Evaluation Module | Texas Instruments |
Quadrature Modulator, Evaluation Mod | Newark Electronics |
Where can I find additional details, specifications and documents for a TRF370417EVM?
Additional datasheets, footprints and schematics for TRF370417EVM are listed on our Part Details page. You can also find images and similar parts to TRF370417EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRF370417EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRF370417EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRF370417EVM fall under?
The TRF370417EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TRF370417EVM when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRF370417EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TRF370417EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRF370417EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TRF370417EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRF370417EVM often in real-time on the comparison pages.
What if I can't find stock of TRF370417EVM?
You can fill out our help required form which you can use to request a quote for TRF370417EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.