Status: | Unknown |
---|---|
Series: | PolySwitch TRF250 Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.42
|
1,200
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
49,046
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
1,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
1,200
in stock
|
Buy Now | |
CoreStaff
from US$0.36
|
479
in stock
|
Buy Now | |
element14
from US$0.36
|
402
in stock
|
Buy Now | |
Farnell
from US$0.38
|
402
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
TTI Europe
from US$0.33
|
-
|
Buy Now |
Thermistor Mounting | Through Hole |
---|---|
Product Range | PolySwitch TRF250 Series |
Holding Current | 120mA |
Tripping Current | 240mA |
Voltage Rating | 60VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Approval Bodies | CSA TUV |
Approval Category | UL Recognised |
Carrying Current Max | 3A |
External Depth | 4.6mm |
External Length / Height | 11mm |
External Width | 6.5mm |
Height | 11mm |
Holding Current Max Ih | 0.12A |
Initial Resistance Max | 8ohm |
Initial Resistance Min | 4ohm |
Interrupt Current Max | 3A |
Lead Length | 4.7mm |
Lead Spacing | 5mm |
Operating Voltage | 60V |
PTC Fuse Case Style | Radial Leaded |
Resistance | 16ohm |
Thermistor Type | PTC Resettable Fuse |
Trf250-120 |Raychem Te Connectivity TRF250-120 | Newark Electronics |
PTC Resettable Fuse 60VDC Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
TRF250 Series 60 V 0.12 A Ihold Through Hole Radial PolySwitch Resettable Fuse | Future Electronics |
PTC RESETTABLE FUSE, RECTANGULAR, 60VDC | element14 |
Where can I find additional details, specifications and documents for a TRF250-120?
Additional datasheets, footprints and schematics for TRF250-120 are listed on our Part Details page. You can also find images and similar parts to TRF250-120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRF250-120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRF250-120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRF250-120 fall under?
The TRF250-120 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to TRF250-120 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRF250-120 you can contact the distributor directly for product support, shipping queries etc.
Is the TRF250-120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRF250-120 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and CoreStaff have stock available or on a lead time for TRF250-120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRF250-120 often in real-time on the comparison pages.
What if I can't find stock of TRF250-120?
You can fill out our help required form which you can use to request a quote for TRF250-120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.