TRF1223IRTMT Part Information
Details for TRF1223IRTMT by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > RF
Part Downloads


Part Specifications
Frequency Min | 3.3GHz |
Frequency Max | 3.8GHz |
Gain | 30dB |
Noise Figure Typ | 6dB |
RF IC Case Style | QFN |
No. of Pins | 32Pins |
Supply Voltage Min | -5.25V |
Supply Voltage Max | 5.25V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 1223 |
Frequency Range | 3.3GHz to 3.8GHz |
Operating Temperature Range | -40°C to +85°C |
Power Dissipation Pd | 6.5W |
Supply Current | 950mA |
Termination Type | Surface Mount Device |
Viewing Distributors for TRF1223IRTMT
Loading...
Loading Results for TRF1223IRTMT