| Status: | Unknown |
|---|---|
| Series: | TRCP Series |
| RoHS: | Unknown |
No distributors results available
| Meter Side Connector | BNC |
|---|---|
| Probe Side Connector | Flexible Cord Probe |
| Current Range Max | 300A |
| Current Range Min | 250mA |
| For Use With | Tektronix TRCP Series Current Probes |
| Product Range | TRCP Series |
| SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a TRCP0300?
Additional datasheets, footprints and schematics for TRCP0300 are listed on our Part Details page. You can also find images and similar parts to TRCP0300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRCP0300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRCP0300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRCP0300 fall under?
The TRCP0300 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to TRCP0300 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRCP0300 you can contact the distributor directly for product support, shipping queries etc.
Is the TRCP0300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRCP0300 have stock available?
There is no stock from authorised distributors for TRCP0300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRCP0300 often in real-time on the comparison pages.
What if I can't find stock of TRCP0300?
You can fill out our help required form which you can use to request a quote for TRCP0300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.