Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Bluetooth Version | Bluetooth 2.0 |
---|---|
Supply Voltage Min | 3.3V |
Supply Voltage Max | 7V |
Signal Range Max | 250m |
Data Rate | 3Mbps |
Bluetooth Class | Class 1 |
Receive Sensitivity | -86dB |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a TRBLU24-00100-NA?
Additional datasheets, footprints and schematics for TRBLU24-00100-NA are listed on our Part Details page. You can also find images and similar parts to TRBLU24-00100-NA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRBLU24-00100-NA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRBLU24-00100-NA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRBLU24-00100-NA fall under?
The TRBLU24-00100-NA is listed under Wireless Modules & Adaptors > Communications & Networking Modules > Bluetooth Modules & Adaptors.
Can I view similar or alternative parts?
You can view similar parts to TRBLU24-00100-NA when available in the Bluetooth Modules & Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRBLU24-00100-NA you can contact the distributor directly for product support, shipping queries etc.
Is the TRBLU24-00100-NA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TRBLU24-00100-NA have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TRBLU24-00100-NA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRBLU24-00100-NA often in real-time on the comparison pages.
What if I can't find stock of TRBLU24-00100-NA?
You can fill out our help required form which you can use to request a quote for TRBLU24-00100-NA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.