Status: | Unknown |
---|---|
Series: | Phantom Series |
RoHS: | Unknown |
Prices starting from US$48.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$58.16
|
No stock
|
Buy Now | |
Sager
from US$51.44
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$57.96
|
-
|
Buy Now | |
Future Electronics
from US$59.97
|
-
|
Buy Now | |
Avnet America
from US$48.56
|
-
|
Buy Now | |
RS Americas
from US$62.63
|
-
|
Buy Now | |
element14
from US$67.45
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Antenna Type | Dome |
---|---|
Frequency Min | 890MHz |
Frequency Max | 960MHz |
Antenna Mounting | TAD / NMO |
Gain | 3dBi |
VSWR | 2.1 |
Input Power | 100W |
Input Impedance | 50ohm |
Antenna Polarisation | Vertical |
Product Range | Phantom Series |
SVHC | No SVHC (15-Jan-2019) |
ANTENNA UNIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a TRAB8903NP?
Additional datasheets, footprints and schematics for TRAB8903NP are listed on our Part Details page. You can also find images and similar parts to TRAB8903NP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRAB8903NP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRAB8903NP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRAB8903NP fall under?
The TRAB8903NP is listed under Laird Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to TRAB8903NP when available in the Laird Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRAB8903NP you can contact the distributor directly for product support, shipping queries etc.
Is the TRAB8903NP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRAB8903NP have stock available?
Authorised distributors including Sager, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TRAB8903NP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRAB8903NP often in real-time on the comparison pages.
What if I can't find stock of TRAB8903NP?
You can fill out our help required form which you can use to request a quote for TRAB8903NP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.