Status: | Unknown |
---|---|
Series: | Phantom |
RoHS: | Compliant |
Prices starting from US$47.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$56.56
|
No stock
|
Buy Now | |
Newark Electronics
from US$56.24
|
-
|
Buy Now | |
Future Electronics
from US$52.50
|
-
|
Buy Now | |
Avnet America
from US$47.11
|
-
|
Buy Now | |
RS Americas
from US$60.77
|
-
|
Buy Now | |
element14
from US$65.52
|
-
|
Buy Now | |
Sager
from US$49.90
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Antenna Type | Dome |
---|---|
Frequency Min | 2.4GHz |
Frequency Max | 2.5GHz |
Antenna Mounting | TAD / NMO |
Gain | 3dB |
VSWR | 2.1 |
Input Power | 100W |
Input Impedance | 50ohm |
Antenna Polarisation | Vertical |
Product Range | Phantom |
RoHS Compliant | Yes |
ANTENNA UNIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a TRAB24003P?
Additional datasheets, footprints and schematics for TRAB24003P are listed on our Part Details page. You can also find images and similar parts to TRAB24003P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRAB24003P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRAB24003P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRAB24003P fall under?
The TRAB24003P is listed under Audio / Video > Antennas > RF Antennas.
Can I view similar or alternative parts?
You can view similar parts to TRAB24003P when available in the RF Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRAB24003P you can contact the distributor directly for product support, shipping queries etc.
Is the TRAB24003P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TRAB24003P have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for TRAB24003P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRAB24003P often in real-time on the comparison pages.
What if I can't find stock of TRAB24003P?
You can fill out our help required form which you can use to request a quote for TRAB24003P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.