Status: | Unknown |
---|---|
Series: | Phantom |
RoHS: | Compliant |
Antenna Type | Dome |
---|---|
Frequency Min | 2.4GHz |
Frequency Max | 2.5GHz |
Antenna Mounting | TAD / NMO |
Gain | 3dB |
VSWR | 2.1 |
Input Power | 100W |
Input Impedance | 50ohm |
Antenna Polarisation | Vertical |
Product Range | Phantom |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a TRAB24003NP?
Additional datasheets, footprints and schematics for TRAB24003NP are listed on our Part Details page. You can also find images and similar parts to TRAB24003NP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRAB24003NP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRAB24003NP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRAB24003NP fall under?
The TRAB24003NP is listed under Audio / Video > Antennas > RF Antennas.
Can I view similar or alternative parts?
You can view similar parts to TRAB24003NP when available in the RF Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRAB24003NP you can contact the distributor directly for product support, shipping queries etc.
Is the TRAB24003NP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TRAB24003NP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for TRAB24003NP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRAB24003NP often in real-time on the comparison pages.
What if I can't find stock of TRAB24003NP?
You can fill out our help required form which you can use to request a quote for TRAB24003NP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.