Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
1W, 10.2mm | |
Input Voltage | 21.6-26.4VDC |
Output Voltage | ±5 |
Output Current | 100/100mA |
Efficiency | 83% |
Package Style | SIP6, Non-conductive Plastic (UL94 V-0 rated) |
Length | 19.5mm |
Width | 7.1mm |
Weight | 2.6gg |
country of origin | TW |
ESD Sensitive | No |
Product Type: Dc/Dc | Newark Electronics |
Power Supply | RS Americas |
DC-DC Converter SIP-6 Package Semi-Regulated | TRC Electronics |
DC/DC-Wandler, 21,6-26,4 VDC, 1 W, 2 Ausgänge, ±5 VDC, 83.5 % Wirkungsgrad, TRA 1-2421 | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TRA 1-2421?
Additional datasheets, footprints and schematics for TRA 1-2421 are listed on our Part Details page. You can also find images and similar parts to TRA 1-2421 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRA 1-2421 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRA 1-2421 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRA 1-2421 fall under?
The TRA 1-2421 is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TRA 1-2421 when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRA 1-2421 you can contact the distributor directly for product support, shipping queries etc.
Is the TRA 1-2421 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRA 1-2421 have stock available?
Authorised distributors including Newark Electronics, RS Americas, TRC Electronics, Buerklin and Sager have stock available or on a lead time for TRA 1-2421.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRA 1-2421 often in real-time on the comparison pages.
What if I can't find stock of TRA 1-2421?
You can fill out our help required form which you can use to request a quote for TRA 1-2421 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.