TRA 1-1221 DC/DC Converter isolated, unregulated by Traco Power

1 Watt DC/DC converter, industrial, ±10% input, semi-regulated, 1500 VDC I/O-siolation, encapsulated, SIP-7 package

Status: Not recommended for new designs
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.56

Distributor Stock
Logo for RS
RS
from US$6.29
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.78
-
Buy Now
Logo for RS Americas
RS Americas
from US$6.04
-
Buy Now
Logo for TRC Electronics
TRC Electronics
from US$6.00
-
Buy Now
Logo for Buerklin
Buerklin
from US$5.56
-
Buy Now
Logo for Sager
Sager
from US$5.86
-
Buy Now

Specifications

1W, 10.2mm
Input Voltage 10.8-13.2VDC
Output Voltage ±5
Output Current 100/100mA
Efficiency 84%
Package Style SIP6, Non-conductive Plastic (UL94 V-0 rated)
Length 19.5mm
Width 6.1mm
Weight 2.2gg
country of origin TW
ESD Sensitive No

Alternative Descriptions

DC/DC converter,12Vin,+/-5Vout 100mA 1W | RS
Product Type: Dc/Dc | Newark Electronics
Iso DC-DC Converter, Vin 10.8 to 13.2Vdc, Vout +/-5Vdc, I/O isolation 1000Vdc | TRACO Power TRA 1-1221 | RS Americas
DC-DC Converter SIP-6 Package Semi-Regulated | TRC Electronics
DC/DC-Wandler, 10,8-13,2 VDC, 1 W, 2 Ausgänge, ±5 VDC, 84.5 % Wirkungsgrad, TRA 1-1221 | Buerklin
Isolated DC/DC Converters - Through Hole | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TRA 1-1221?

Additional datasheets, footprints and schematics for TRA 1-1221 are listed on our Part Details page. You can also find images and similar parts to TRA 1-1221 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TRA 1-1221 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRA 1-1221 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TRA 1-1221 fall under?

The TRA 1-1221 is listed under DC/DC Converter isolated, unregulated.

Can I view similar or alternative parts?

You can view similar parts to TRA 1-1221 when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TRA 1-1221 you can contact the distributor directly for product support, shipping queries etc.

Is the TRA 1-1221 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TRA 1-1221 have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas, TRC Electronics and Buerklin have stock available or on a lead time for TRA 1-1221.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TRA 1-1221 often in real-time on the comparison pages.

What if I can't find stock of TRA 1-1221?

You can fill out our help required form which you can use to request a quote for TRA 1-1221 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay