Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Ear Protection Type | Corded |
---|---|
Noise Rating | 32dB |
Product Range | - |
Colour | Blue |
Frequency | 8kHz |
SNR | 25dB |
Size | 1Pair |
Standard | EN352-2 |
Standard Deviation | 6.4dB |
Earplug, Tracers, 1Pr | Newark Electronics |
EARPLUG, TRACERS, 1PR | element14 |
Where can I find additional details, specifications and documents for a TR01000?
Additional datasheets, footprints and schematics for TR01000 are listed on our Part Details page. You can also find images and similar parts to TR01000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TR01000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TR01000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TR01000 fall under?
The TR01000 is listed under Tools & Maintenance > Safety & Workwear > PPE.
Can I view similar or alternative parts?
You can view similar parts to TR01000 when available in the PPE range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TR01000 you can contact the distributor directly for product support, shipping queries etc.
Is the TR01000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TR01000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for TR01000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TR01000 often in real-time on the comparison pages.
What if I can't find stock of TR01000?
You can fill out our help required form which you can use to request a quote for TR01000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.