Status: | Unknown |
---|---|
Series: | TIME RANGER TR-6 Series |
RoHS: | Compliant |
Contact Voltage VDC | 30V |
---|---|
Time Min | 0.05s |
Time Max | 100h |
Product Range | TIME RANGER TR-6 Series |
Contact Configuration | DPDT |
Contact Current | 10A |
Relay Mounting | Socket |
Contact Voltage VAC | 240V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a TR-6512U?
Additional datasheets, footprints and schematics for TR-6512U are listed on our Part Details page. You can also find images and similar parts to TR-6512U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TR-6512U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TR-6512U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TR-6512U fall under?
The TR-6512U is listed under Switches & Relays > Relays > Time Delay Relays - Electromechanical.
Can I view similar or alternative parts?
You can view similar parts to TR-6512U when available in the Time Delay Relays - Electromechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TR-6512U you can contact the distributor directly for product support, shipping queries etc.
Is the TR-6512U RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TR-6512U have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for TR-6512U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TR-6512U often in real-time on the comparison pages.
What if I can't find stock of TR-6512U?
You can fill out our help required form which you can use to request a quote for TR-6512U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.