TR-6192U Relays by Unknown

TIME DELAY RELAY, DPDT, 0.5S-5S, 240V

Status: Unknown
Series: TIME RANGER TR-6 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$81.57

Distributor Stock
Logo for Farnell
Farnell
from US$101.31
6
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$81.69
62
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$95.78
6
in stock
Buy Now
Logo for element14
element14
from US$84.39
6
in stock
Buy Now
Logo for Relay Specialties
Relay Specialties
from US$81.57
4
in stock
Buy Now

Specifications

Contact Voltage VDC 30V
Time Min 0.05s
Time Max 100h
Product Range TIME RANGER TR-6 Series
Contact Configuration DPDT
Contact Current 10A
Relay Mounting Socket
Contact Voltage VAC 240V
RoHS Compliant Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TR-6192U?

Additional datasheets, footprints and schematics for TR-6192U are listed on our Part Details page. You can also find images and similar parts to TR-6192U on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TR-6192U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TR-6192U price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TR-6192U fall under?

The TR-6192U is listed under Switches & Relays > Relays > Time Delay Relays - Electromechanical.

Can I view similar or alternative parts?

You can view similar parts to TR-6192U when available in the Time Delay Relays - Electromechanical range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TR-6192U you can contact the distributor directly for product support, shipping queries etc.

Is the TR-6192U RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TR-6192U have stock available?

Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for TR-6192U.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TR-6192U often in real-time on the comparison pages.

What if I can't find stock of TR-6192U?

You can fill out our help required form which you can use to request a quote for TR-6192U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay