Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Torch Type | LED Torch |
---|---|
Light Source | LED |
Lumen Output | 130lm |
Beam Effective Distance | 5m |
Power Source | LR20 Batteries x 2 |
Torch Body Material | Thermoplastic |
Product Range | - |
Where can I find additional details, specifications and documents for a TR-30+?
Additional datasheets, footprints and schematics for TR-30+ are listed on our Part Details page. You can also find images and similar parts to TR-30+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TR-30+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TR-30+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TR-30+ fall under?
The TR-30+ is listed under Electrical & Lighting > Lighting > Torches Lanterns & Worklights.
Can I view similar or alternative parts?
You can view similar parts to TR-30+ when available in the Torches Lanterns & Worklights range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TR-30+ you can contact the distributor directly for product support, shipping queries etc.
Is the TR-30+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TR-30+ have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS and Farnell have stock available or on a lead time for TR-30+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TR-30+ often in real-time on the comparison pages.
What if I can't find stock of TR-30+?
You can fill out our help required form which you can use to request a quote for TR-30+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.