Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 68µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | - |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.2ohm |
Manufacturer Size Code | Y |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 2mm |
External Length / Height | 7.3mm |
External Width | 4.3mm |
Leakage Current | 10.9µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 16V |
Tantalum Capacitor, 68Uf, 16V, 0.2 Ohm, 0.1, 2917, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 68 uF, 16 V, ± 10%, -55 °C, 125 °C, 2917 [7343-20 Metric] | Avnet America |
Low ESR MnO2,68 uF,16 V | AVX TPSY686K016R0200 | RS Americas |
CAP, 68µF, 16V, 10%, 2917, SMD | element14 |
Surface Mount Tantalum Capacitor, 68 uF, 16 V, � 10%, -55 �C, 125 �C, 2917 [7343-20 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSY686K016R0200?
Additional datasheets, footprints and schematics for TPSY686K016R0200 are listed on our Part Details page. You can also find images and similar parts to TPSY686K016R0200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSY686K016R0200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSY686K016R0200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSY686K016R0200 fall under?
The TPSY686K016R0200 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSY686K016R0200 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSY686K016R0200 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSY686K016R0200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSY686K016R0200 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for TPSY686K016R0200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSY686K016R0200 often in real-time on the comparison pages.
What if I can't find stock of TPSY686K016R0200?
You can fill out our help required form which you can use to request a quote for TPSY686K016R0200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.