TPSY686K010R0100 Passive Components by KYOCERA AVX

CAPACITOR TANT, 68UF, 10V, 0.1 OHM, 0.1, 2917

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.51

Distributor Stock
Logo for Newark
Newark
from US$1.51
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.95
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 68µF
Capacitance Tolerance ± 10%
Capacitor Case Style 2917 [7343 Metric]
Capacitor Dielectric Type Tantalum
Capacitor Mounting SMD
Capacitor Terminals SMD
ESR 0.1ohm
RoHS Compliant Yes

Alternative Descriptions

Capacitor Tant, 68Uf, 10V, 0.1 Ohm, 0.1, 2917 | Newark Electronics
Surface Mount Tantalum Capacitor, 68 uF, 10 V, ± 10%, -55 °C, 125 °C, 2917 [7343-20 Metric] | Avnet America
Surface Mount Tantalum Capacitor, 68 uF, 10 V, � 10%, -55 �C, 125 �C, 2917 [7343-20 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPSY686K010R0100?

Additional datasheets, footprints and schematics for TPSY686K010R0100 are listed on our Part Details page. You can also find images and similar parts to TPSY686K010R0100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPSY686K010R0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSY686K010R0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPSY686K010R0100 fall under?

The TPSY686K010R0100 is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to TPSY686K010R0100 when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPSY686K010R0100 you can contact the distributor directly for product support, shipping queries etc.

Is the TPSY686K010R0100 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TPSY686K010R0100 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for TPSY686K010R0100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPSY686K010R0100 often in real-time on the comparison pages.

What if I can't find stock of TPSY686K010R0100?

You can fill out our help required form which you can use to request a quote for TPSY686K010R0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay