Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Capacitance | 470µF |
---|---|
Voltage Rating | 2.5V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.1ohm |
Manufacturer Size Code | Y |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Capacitor Tant, 470Uf, 2.5V, 0.1 Ohm, 0.1, 2917 | Newark Electronics |
Surface Mount Tantalum Capacitor, 470 uF, 2.5 V, ± 10%, -55 °C, 125 °C, 2917 [7343-20 Metric] | Avnet America |
CAP, 470µF, 2.5V, 10%, 2917, SMD | element14 |
Surface Mount Tantalum Capacitor, 470 uF, 2.5 V, � 10%, -55 �C, 125 �C, 2917 [7343-20 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSY477K002R0100?
Additional datasheets, footprints and schematics for TPSY477K002R0100 are listed on our Part Details page. You can also find images and similar parts to TPSY477K002R0100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSY477K002R0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSY477K002R0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSY477K002R0100 fall under?
The TPSY477K002R0100 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSY477K002R0100 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSY477K002R0100 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSY477K002R0100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSY477K002R0100 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for TPSY477K002R0100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSY477K002R0100 often in real-time on the comparison pages.
What if I can't find stock of TPSY477K002R0100?
You can fill out our help required form which you can use to request a quote for TPSY477K002R0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.