TPSX157M010R0100 Capacitors by KYOCERA AVX

CAPACITOR TANT 150UF 10V 0.1 OHM 0.2 2917 FULL REEL

Status: Unknown
Series: TPS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Low ESR • Low ESR series of robust Mn02 solid electrolyte capacitors • CV range: 0.15-1500μF / 2.5-50V • 14 case sizes available • Power supply applications

Where to Buy

Prices starting from US$0.48

Distributor Stock
Logo for Farnell
Farnell
from US$0.84
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.66
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.48
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.59
-
Buy Now
Logo for element14
element14
from US$0.60
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 150µF
Voltage Rating 10V
Tantalum Capacitor Case 2917 ^7343 Metric]
Product Range TPS Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C

Alternative Descriptions

Capacitor Tant, 150Uf, 10V, 0.1 Ohm, 0.2, 2917, Full Reel | Newark Electronics
TPS Series 2917 150 uF 10 V Surface Mount Solid Electrolyte Capacitor | Future Electronics
Surface Mount Tantalum Capacitor, 150 uF, 10 V, ± 20%, -55 °C, 125 °C, 2917 [7343-15 Metric] | Avnet America
Surface Mount Tantalum Capacitor, 150 uF, 10 V, � 20%, -55 �C, 125 �C, 2917 [7343-15 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPSX157M010R0100?

Additional datasheets, footprints and schematics for TPSX157M010R0100 are listed on our Part Details page. You can also find images and similar parts to TPSX157M010R0100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPSX157M010R0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSX157M010R0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPSX157M010R0100 fall under?

The TPSX157M010R0100 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TPSX157M010R0100 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPSX157M010R0100 you can contact the distributor directly for product support, shipping queries etc.

Is the TPSX157M010R0100 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPSX157M010R0100 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TPSX157M010R0100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPSX157M010R0100 often in real-time on the comparison pages.

What if I can't find stock of TPSX157M010R0100?

You can fill out our help required form which you can use to request a quote for TPSX157M010R0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay