TPSV686K025R0150 Capacitors by KYOCERA AVX

CAPACITOR TANT, 68UF, 25V, 0.15 OHM, 0.1, 2924, FULL REEL

Status: Unknown
Series: TPS Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.85

Distributor Stock
Logo for Newark
Newark
from US$3.85
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$5.71
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 68µF
Voltage Rating 25V
Tantalum Capacitor Case 2924 [7361 Metric]
Product Range TPS Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

Capacitor Tant, 68Uf, 25V, 0.15 Ohm, 0.1, 2924, Full Reel | Newark Electronics
Surface Mount Tantalum Capacitor, 68 uF, 25 V, ± 10%, -55 °C, 125 °C, 2924 [7361-38 Metric] | Avnet America
Surface Mount Tantalum Capacitor, 68 uF, 25 V, � 10%, -55 �C, 125 �C, 2924 [7361-38 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPSV686K025R0150?

Additional datasheets, footprints and schematics for TPSV686K025R0150 are listed on our Part Details page. You can also find images and similar parts to TPSV686K025R0150 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPSV686K025R0150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSV686K025R0150 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPSV686K025R0150 fall under?

The TPSV686K025R0150 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TPSV686K025R0150 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPSV686K025R0150 you can contact the distributor directly for product support, shipping queries etc.

Is the TPSV686K025R0150 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TPSV686K025R0150 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for TPSV686K025R0150.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPSV686K025R0150 often in real-time on the comparison pages.

What if I can't find stock of TPSV686K025R0150?

You can fill out our help required form which you can use to request a quote for TPSV686K025R0150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay