Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Compliant |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$1.11
|
1,200
in stock
|
Buy Now | |
Future Electronics
from US$1.21
|
400
in stock
|
Buy Now | |
Rutronik
from US$1.40
|
-
|
Buy Now | |
Newark Electronics
from US$4.30
|
-
|
Buy Now | |
Avnet America
from US$1.23
|
-
|
Buy Now | |
RS Americas
from US$4.46
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 68µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 2924 [7361 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
68UF 25V 10% V LOW ESR | TTI Europe |
TPS Series 68 uF â–’10 % 25 V SMT Low ESR Tantalum Chip Capacitor | Future Electronics |
TC 68uF 25V 10% Case V 95mOhm | Rutronik |
Tantalum Capacitor, 68Uf, 25V, 0.095 Ohm, 0.1, 2924, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 68 uF, 25 V, ± 10%, -55 °C, 125 °C, 2924 [7361-38 Metric] | Avnet America |
Capacitor, 68, 25 V @ 85C, 32 V @ 85C, +/-10%, V, SMD, 17 uA (Max.), -55 C | AVX TPSV686K025R0095 | RS Americas |
Surface Mount Tantalum Capacitor, 68 uF, 25 V, � 10%, -55 �C, 125 �C, 2924 [7361-38 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSV686K025R0095?
Additional datasheets, footprints and schematics for TPSV686K025R0095 are listed on our Part Details page. You can also find images and similar parts to TPSV686K025R0095 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSV686K025R0095 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSV686K025R0095 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSV686K025R0095 fall under?
The TPSV686K025R0095 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSV686K025R0095 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSV686K025R0095 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSV686K025R0095 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TPSV686K025R0095 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for TPSV686K025R0095.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSV686K025R0095 often in real-time on the comparison pages.
What if I can't find stock of TPSV686K025R0095?
You can fill out our help required form which you can use to request a quote for TPSV686K025R0095 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.