Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Capacitance | 470µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 2924 [7361 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 0.055ohm |
RoHS Compliant | Yes |
Capacitor,470Uf,6.3Vdc,10-% Tol,10+% Tol Rohs Compliant: Yes |Kyocera Avx TPSV477K006H0055 | Newark Electronics |
Cap Tant Solid 470uF 6.3VDC 10% 7.3 X 6.1 X 3.45mm SMD 7361-38 T/R | Avnet America |
Low ESR MnO2,470 uF,6.3 V | AVX TPSV477K006H0055 | RS Americas |
Where can I find additional details, specifications and documents for a TPSV477K006H0055?
Additional datasheets, footprints and schematics for TPSV477K006H0055 are listed on our Part Details page. You can also find images and similar parts to TPSV477K006H0055 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSV477K006H0055 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSV477K006H0055 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSV477K006H0055 fall under?
The TPSV477K006H0055 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSV477K006H0055 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSV477K006H0055 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSV477K006H0055 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSV477K006H0055 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TPSV477K006H0055.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSV477K006H0055 often in real-time on the comparison pages.
What if I can't find stock of TPSV477K006H0055?
You can fill out our help required form which you can use to request a quote for TPSV477K006H0055 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.