TPSV337K010R0060. Capacitors by KYOCERA AVX

TANTALUM CAPACITOR, 330UF, 10V, 0.06 OHM, 0.1, 2924, FULL REEL

Status: Unknown
Series: TPS Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.31

Distributor Stock
Logo for Newark
Newark
from US$4.11
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.33
600
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$4.31
400
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.31
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 330µF
Voltage Rating 10V
Tantalum Capacitor Case 2924 [7361 Metric]
Product Range TPS Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

TPS Series 330 uF ▒10 % 10 V Surface Mount Tantalum Chip Capacitor | Future Electronics
Tantalum Capacitor, 330Uf, 10V, 0.06 Ohm, 0.1, 2924, Full Reel | Newark Electronics
Surface Mount Tantalum Capacitor, 330 uF, 10 V, ± 10%, -55 °C, 125 °C, 2924 [7361-38 Metric] | Avnet America
330UF 10V 10% V LOW ESR | TTI Europe
Surface Mount Tantalum Capacitor, 330 uF, 10 V, � 10%, -55 �C, 125 �C, 2924 [7361-38 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPSV337K010R0060.?

Additional datasheets, footprints and schematics for TPSV337K010R0060. are listed on our Part Details page. You can also find images and similar parts to TPSV337K010R0060. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPSV337K010R0060. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSV337K010R0060. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPSV337K010R0060. fall under?

The TPSV337K010R0060. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TPSV337K010R0060. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPSV337K010R0060. you can contact the distributor directly for product support, shipping queries etc.

Is the TPSV337K010R0060. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TPSV337K010R0060. have stock available?

Authorised distributors including Future Electronics, Newark Electronics, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for TPSV337K010R0060..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPSV337K010R0060. often in real-time on the comparison pages.

What if I can't find stock of TPSV337K010R0060.?

You can fill out our help required form which you can use to request a quote for TPSV337K010R0060. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay