TPSV157K020R0080 Capacitors by KYOCERA AVX

TANTALUM CAPACITOR, 150UF, 20V, 0.08 OHM, 0.1, 2924, FULL REEL

Status: Unknown
Series: TPS Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from <¤0.0010

Distributor Stock
Logo for Newark
Newark
from <¤0.0010
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from <¤0.0010
-
Buy Now
Logo for Avnet America
Avnet America
from <¤0.0010
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 150µF
Voltage Rating 20V
Tantalum Capacitor Case 2924 [7361 Metric]
Product Range TPS Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

Tantalum Capacitor, 150Uf, 20V, 0.08 Ohm, 0.1, 2924, Full Reel | Newark Electronics
TPS Series 150 uF ▒10 % 20 V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics
Surface Mount Tantalum Capacitor, 150 uF, 20 V, ± 10%, -55 °C, 125 °C, 2924 [7361-38 Metric] | Avnet America
Surface Mount Tantalum Capacitor, 150 uF, 20 V, � 10%, -55 �C, 125 �C, 2924 [7361-38 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPSV157K020R0080?

Additional datasheets, footprints and schematics for TPSV157K020R0080 are listed on our Part Details page. You can also find images and similar parts to TPSV157K020R0080 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPSV157K020R0080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSV157K020R0080 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPSV157K020R0080 fall under?

The TPSV157K020R0080 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TPSV157K020R0080 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPSV157K020R0080 you can contact the distributor directly for product support, shipping queries etc.

Is the TPSV157K020R0080 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TPSV157K020R0080 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Avnet Asia and Avnet Abacus have stock available or on a lead time for TPSV157K020R0080.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPSV157K020R0080 often in real-time on the comparison pages.

What if I can't find stock of TPSV157K020R0080?

You can fill out our help required form which you can use to request a quote for TPSV157K020R0080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay