TPSV107M025R0100 Capacitors by KYOCERA AVX

TANTALUM CAPACITOR 100UF 25V 0.1 OHM 0.2 2924 FULL REEL

Status: Unknown
Series: TPS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Low ESR

Where to Buy

Prices starting from US$1.49

Distributor Stock
Logo for Farnell
Farnell
from US$2.78
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.49
2,400
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$1.76
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.66
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.77
-
Buy Now
Logo for element14
element14
from US$2.97
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 100µF
Voltage Rating 25V
Tantalum Capacitor Case 2924 ^7361 Metric]
Product Range TPS Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C

Alternative Descriptions

TPS Series 100 uF â–’20% 25 V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics
TC 100uF 25V 20% Case V 100mOhm | Rutronik
Tantalum Capacitor, 100Uf, 25V, 0.1 Ohm, 0.2, 2924, Full Reel | Newark Electronics
Surface Mount Tantalum Capacitor, 100 uF, 25 V, ± 20%, -55 °C, 125 °C, 2924 [7361-38 Metric] | Avnet America
TANTALUM CAPACITOR, 100UF, 25V, 0.1 OHM, 0.2, 2924, FULL REEL | element14
Surface Mount Tantalum Capacitor, 100 uF, 25 V, � 20%, -55 �C, 125 �C, 2924 [7361-38 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPSV107M025R0100?

Additional datasheets, footprints and schematics for TPSV107M025R0100 are listed on our Part Details page. You can also find images and similar parts to TPSV107M025R0100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPSV107M025R0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSV107M025R0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPSV107M025R0100 fall under?

The TPSV107M025R0100 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TPSV107M025R0100 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPSV107M025R0100 you can contact the distributor directly for product support, shipping queries etc.

Is the TPSV107M025R0100 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPSV107M025R0100 have stock available?

Authorised distributors including Future Electronics, Rutronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for TPSV107M025R0100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPSV107M025R0100 often in real-time on the comparison pages.

What if I can't find stock of TPSV107M025R0100?

You can fill out our help required form which you can use to request a quote for TPSV107M025R0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay