Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Compliant |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.01
|
650
in stock
|
Buy Now | |
TTI Europe
from US$1.27
|
800
in stock
|
Buy Now | |
Future Electronics
from US$2.74
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$5.49
|
-
|
Buy Now | |
Avnet America
from US$6.08
|
-
|
Buy Now | |
RS Americas
from US$3.02
|
-
|
Buy Now | |
element14
from US$4.95
|
-
|
Buy Now | |
Farnell
from US$3.19
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 2924 [7361 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 0.085ohm |
RoHS Compliant | Yes |
100UF 20V 10% V LOW ESR | TTI Europe |
TPS SMT tant capacitor,Case V,20V,100uF | RS |
TPS Series 100 uF â–’10% 20 V SMT Low ESR Tantalum Chip Capacitor | Future Electronics |
Tantalum Capacitor, 100Uf 20V, 0.085 Ohm, 0.1, 2924 | Newark Electronics |
Surface Mount Tantalum Capacitor, 100 uF, 20 V, ± 10%, -55 °C, 125 °C, 2924 [7361-38 Metric] | Avnet America |
Capacitor | RS Americas |
CAP, 100µF, 20V, 10%, 2924, SMD | Farnell |
Surface Mount Tantalum Capacitor, 100 uF, 20 V, � 10%, -55 �C, 125 �C, 2924 [7361-38 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSV107K020R0085.?
Additional datasheets, footprints and schematics for TPSV107K020R0085. are listed on our Part Details page. You can also find images and similar parts to TPSV107K020R0085. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSV107K020R0085. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSV107K020R0085. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSV107K020R0085. fall under?
The TPSV107K020R0085. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSV107K020R0085. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSV107K020R0085. you can contact the distributor directly for product support, shipping queries etc.
Is the TPSV107K020R0085. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TPSV107K020R0085. have stock available?
Authorised distributors including TTI Europe, RS, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for TPSV107K020R0085..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSV107K020R0085. often in real-time on the comparison pages.
What if I can't find stock of TPSV107K020R0085.?
You can fill out our help required form which you can use to request a quote for TPSV107K020R0085. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.