Status: | Unknown |
---|---|
Series: | TPSMB Series |
RoHS: | Unknown |
Product Range | TPSMB Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 171V |
Clamping Voltage Vc Max | 274V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 190V |
Breakdown Voltage Max | 210V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (07-Jul-2017) |
Tvs Surf Mt Do214Aa Aeq101 Tr/ Tr |Littelfuse TPSMB200A | Newark Electronics |
TVS DIODE, AEC-Q101, 600W, 171V, DO214AA | element14 |
600W 200VBR 5% UNI DO214AA | TTI Europe |
Where can I find additional details, specifications and documents for a TPSMB200A?
Additional datasheets, footprints and schematics for TPSMB200A are listed on our Part Details page. You can also find images and similar parts to TPSMB200A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSMB200A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSMB200A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSMB200A fall under?
The TPSMB200A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Thyristors.
Can I view similar or alternative parts?
You can view similar parts to TPSMB200A when available in the TVS Thyristors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSMB200A you can contact the distributor directly for product support, shipping queries etc.
Is the TPSMB200A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSMB200A have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for TPSMB200A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSMB200A often in real-time on the comparison pages.
What if I can't find stock of TPSMB200A?
You can fill out our help required form which you can use to request a quote for TPSMB200A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.