Status: | Unknown |
---|---|
Series: | TPSMB Series |
RoHS: | Unknown |
Product Range | TPSMB Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 85.5V |
Clamping Voltage Vc Max | 137V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 95V |
Breakdown Voltage Max | 105V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (07-Jul-2017) |
Tvs Surf Mt Do214Aa Aeq101 Tr/ Tr |Littelfuse TPSMB100CA | Newark Electronics |
TVS DIODE, AUTO, 600W, 85.5V, DO214AA | element14 |
600W 100VBR 5% BI DO214AA | TTI Europe |
Where can I find additional details, specifications and documents for a TPSMB100CA?
Additional datasheets, footprints and schematics for TPSMB100CA are listed on our Part Details page. You can also find images and similar parts to TPSMB100CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSMB100CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSMB100CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSMB100CA fall under?
The TPSMB100CA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Thyristors.
Can I view similar or alternative parts?
You can view similar parts to TPSMB100CA when available in the TVS Thyristors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSMB100CA you can contact the distributor directly for product support, shipping queries etc.
Is the TPSMB100CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSMB100CA have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for TPSMB100CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSMB100CA often in real-time on the comparison pages.
What if I can't find stock of TPSMB100CA?
You can fill out our help required form which you can use to request a quote for TPSMB100CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.