Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 8V |
Input Voltage Max | 14V |
No. of Outputs | 1 Output |
DC / DC Converter IC Case | QFM |
No. of Pins | 20Pins |
Output Current | 10A |
Output Voltage Min | 1.2V |
Output Voltage Max | 2.05V |
Switching Frequency | 4MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
8V to 14V Input, 1.2V to 2.05V Output, 10A Power Module with Integrated Input and Output Capacitors | Texas Instruments |
DC/DC CONV, SYNC BUCK, 4MHZ, QFM-20 | element14 |
Where can I find additional details, specifications and documents for a TPSM84A22MOJT?
Additional datasheets, footprints and schematics for TPSM84A22MOJT are listed on our Part Details page. You can also find images and similar parts to TPSM84A22MOJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSM84A22MOJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSM84A22MOJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSM84A22MOJT fall under?
The TPSM84A22MOJT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPSM84A22MOJT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSM84A22MOJT you can contact the distributor directly for product support, shipping queries etc.
Is the TPSM84A22MOJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSM84A22MOJT have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for TPSM84A22MOJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSM84A22MOJT often in real-time on the comparison pages.
What if I can't find stock of TPSM84A22MOJT?
You can fill out our help required form which you can use to request a quote for TPSM84A22MOJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.