Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPSM84824 |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Buck Converter |
Kit Contents | Eval Board TPSM84824 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TPSM84824 4.5V to 17V Input, 0.6V to 10V Output, 8A Power Module Evaluation Board | Texas Instruments |
Eval Board, Synchronous Buck Converter | Newark Electronics |
Where can I find additional details, specifications and documents for a TPSM84824EVM-013?
Additional datasheets, footprints and schematics for TPSM84824EVM-013 are listed on our Part Details page. You can also find images and similar parts to TPSM84824EVM-013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSM84824EVM-013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSM84824EVM-013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSM84824EVM-013 fall under?
The TPSM84824EVM-013 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPSM84824EVM-013 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSM84824EVM-013 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSM84824EVM-013 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSM84824EVM-013 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPSM84824EVM-013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSM84824EVM-013 often in real-time on the comparison pages.
What if I can't find stock of TPSM84824EVM-013?
You can fill out our help required form which you can use to request a quote for TPSM84824EVM-013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.