Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 15V |
No. of Outputs | 1 Output |
DC / DC Converter IC Case | QFM |
No. of Pins | 59Pins |
Output Current | 35A |
Output Voltage Min | 500mV |
Output Voltage Max | 2V |
Switching Frequency | 500kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 105°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
4.5-V to 15-V Input, 0.5-V to 2.0-V output, 35-A power module | Texas Instruments |
Dc/Dc Conv, Pol, Sync Buck, 35A, Qfm-59 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPSM846C24MOLR?
Additional datasheets, footprints and schematics for TPSM846C24MOLR are listed on our Part Details page. You can also find images and similar parts to TPSM846C24MOLR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSM846C24MOLR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSM846C24MOLR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSM846C24MOLR fall under?
The TPSM846C24MOLR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPSM846C24MOLR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSM846C24MOLR you can contact the distributor directly for product support, shipping queries etc.
Is the TPSM846C24MOLR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSM846C24MOLR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPSM846C24MOLR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSM846C24MOLR often in real-time on the comparison pages.
What if I can't find stock of TPSM846C24MOLR?
You can fill out our help required form which you can use to request a quote for TPSM846C24MOLR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.