Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.92
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.92
|
506
in stock
|
Buy Now |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 28V |
No. of Outputs | 1 Output |
DC / DC Converter IC Case | QFN |
No. of Pins | 9Pins |
Output Current | 2.5A |
Output Voltage Min | 1.2V |
Output Voltage Max | 6V |
Switching Frequency | 750kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
4.5-V to 28-V input, 1.2-V to 6-V output, 2.5-A power module | Texas Instruments |
Where can I find additional details, specifications and documents for a TPSM84209RKHT?
Additional datasheets, footprints and schematics for TPSM84209RKHT are listed on our Part Details page. You can also find images and similar parts to TPSM84209RKHT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSM84209RKHT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSM84209RKHT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSM84209RKHT fall under?
The TPSM84209RKHT is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to TPSM84209RKHT when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSM84209RKHT you can contact the distributor directly for product support, shipping queries etc.
Is the TPSM84209RKHT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSM84209RKHT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPSM84209RKHT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSM84209RKHT often in real-time on the comparison pages.
What if I can't find stock of TPSM84209RKHT?
You can fill out our help required form which you can use to request a quote for TPSM84209RKHT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.