Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Capacitance | 150µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.2ohm |
Manufacturer Size Code | F |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
TC 150uF 10V 10% Case F 200mOhm | Rutronik |
Tantalum Chips/T&r Rohs Compliant: Yes |Kyocera Avx TPSF157K010R0200 | Newark Electronics |
Surface Mount Tantalum Capacitor, 150 uF, 10 V, ± 10%, -55 °C, 125 °C, 2312 [6032-20 Metric] | Avnet America |
CAP, 150µF, 10V, 10%, 2312, SMD | element14 |
Surface Mount Tantalum Capacitor, 150 uF, 10 V, � 10%, -55 �C, 125 �C, 2312 [6032-20 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSF157K010R0200?
Additional datasheets, footprints and schematics for TPSF157K010R0200 are listed on our Part Details page. You can also find images and similar parts to TPSF157K010R0200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSF157K010R0200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSF157K010R0200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSF157K010R0200 fall under?
The TPSF157K010R0200 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSF157K010R0200 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSF157K010R0200 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSF157K010R0200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSF157K010R0200 have stock available?
Authorised distributors including Rutronik, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TPSF157K010R0200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSF157K010R0200 often in real-time on the comparison pages.
What if I can't find stock of TPSF157K010R0200?
You can fill out our help required form which you can use to request a quote for TPSF157K010R0200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.