Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 100µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.15ohm |
Manufacturer Size Code | F |
RoHS Compliant | Yes |
Tantalum Chips/T&r Rohs Compliant: Yes |Kyocera Avx TPSF107M016R0150 | Newark Electronics |
Surface Mount Tantalum Capacitor, 100 uF, 16 V, ± 20%, -55 °C, 125 °C, 2312 [6032-20 Metric] | Avnet America |
100UF 16V 20% F LOW ESR | TTI Europe |
Surface Mount Tantalum Capacitor, 100 uF, 16 V, � 20%, -55 �C, 125 �C, 2312 [6032-20 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSF107M016R0150.?
Additional datasheets, footprints and schematics for TPSF107M016R0150. are listed on our Part Details page. You can also find images and similar parts to TPSF107M016R0150. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSF107M016R0150. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSF107M016R0150. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSF107M016R0150. fall under?
The TPSF107M016R0150. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSF107M016R0150. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSF107M016R0150. you can contact the distributor directly for product support, shipping queries etc.
Is the TPSF107M016R0150. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TPSF107M016R0150. have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Avnet Asia and Avnet Abacus have stock available or on a lead time for TPSF107M016R0150..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSF107M016R0150. often in real-time on the comparison pages.
What if I can't find stock of TPSF107M016R0150.?
You can fill out our help required form which you can use to request a quote for TPSF107M016R0150. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.