Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Compliant |
Capacitance | 680µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.1ohm |
RoHS Compliant | Yes |
TPS Series 680 uF ▒20% 6.3 V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Tantalum Capacitor, 680Uf, 6.3V, 0.1 Ohm, 0.2, 2917, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 680 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 680 uF, 6.3 V, � 20%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSE687M006R0100.?
Additional datasheets, footprints and schematics for TPSE687M006R0100. are listed on our Part Details page. You can also find images and similar parts to TPSE687M006R0100. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSE687M006R0100. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSE687M006R0100. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSE687M006R0100. fall under?
The TPSE687M006R0100. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSE687M006R0100. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSE687M006R0100. you can contact the distributor directly for product support, shipping queries etc.
Is the TPSE687M006R0100. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TPSE687M006R0100. have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for TPSE687M006R0100..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSE687M006R0100. often in real-time on the comparison pages.
What if I can't find stock of TPSE687M006R0100.?
You can fill out our help required form which you can use to request a quote for TPSE687M006R0100. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.