TPSE686M020R0200. Capacitors by KYOCERA AVX

Status: Unknown
Series: TPS Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.66

Distributor Stock
Logo for Newark
Newark
from US$2.66
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$4.85
1,600
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.19
1,600
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.92
1,200
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 68µF
Voltage Rating 20V
Tantalum Capacitor Case 2917 [7343 Metric]
Product Range TPS Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 0.2ohm
RoHS Compliant Yes

Alternative Descriptions

Tantalum Capacitors-Solid SMD 20V 68uF 20% Tol. | Rapid Electronics
Tantalum Capacitors 68uF 20V E CASE 20 | Future Electronics
Capacitor Tant, 68Uf, 20V, 0.2 Ohm, 0.2, 2917, Full Reel | Newark Electronics
Surface Mount Tantalum Capacitor, 68 uF, 20 V, � 20%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPSE686M020R0200.?

Additional datasheets, footprints and schematics for TPSE686M020R0200. are listed on our Part Details page. You can also find images and similar parts to TPSE686M020R0200. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPSE686M020R0200. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSE686M020R0200. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPSE686M020R0200. fall under?

The TPSE686M020R0200. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TPSE686M020R0200. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPSE686M020R0200. you can contact the distributor directly for product support, shipping queries etc.

Is the TPSE686M020R0200. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TPSE686M020R0200. have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Future Electronics, Newark Electronics and Avnet Abacus have stock available or on a lead time for TPSE686M020R0200..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPSE686M020R0200. often in real-time on the comparison pages.

What if I can't find stock of TPSE686M020R0200.?

You can fill out our help required form which you can use to request a quote for TPSE686M020R0200. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay