TPSE686K025T0200V AVX Corporation Parts by KYOCERA AVX

CAP 68UF 25V TANT CASE E

Status: Unknown
Series: TPS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.60

Distributor Stock
Logo for Farnell
Farnell
from US$1.80
358
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.62
358
in stock
Buy Now
Logo for element14
element14
from US$1.97
358
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.60
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.89
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.11
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.61
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 68µF
Voltage Rating 25V
Tantalum Capacitor Case 2917 [7343 Metric]
Product Range TPS Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 0.2ohm
Manufacturer Size Code E
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Cap, 68Uf, 25V, Tant, Case E | Newark Electronics
CAP, 68UF, 25V, TANT, CASE E | element14
Tantalum Capacitors 686 10% TO 25V CASE E ESR 200 | Future Electronics
Surface Mount Tantalum Capacitor, 68 uF, 25 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America
Low ESR MnO2,68 uF,25 V | AVX TPSE686K025T0200V | RS Americas
68UF 25V 10% E LOW ESR | TTI Europe
Surface Mount Tantalum Capacitor, 68 uF, 25 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPSE686K025T0200V?

Additional datasheets, footprints and schematics for TPSE686K025T0200V are listed on our Part Details page. You can also find images and similar parts to TPSE686K025T0200V on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPSE686K025T0200V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSE686K025T0200V price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPSE686K025T0200V fall under?

The TPSE686K025T0200V is listed under AVX Corporation Parts.

Can I view similar or alternative parts?

You can view similar parts to TPSE686K025T0200V when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPSE686K025T0200V you can contact the distributor directly for product support, shipping queries etc.

Is the TPSE686K025T0200V RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPSE686K025T0200V have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TPSE686K025T0200V.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPSE686K025T0200V often in real-time on the comparison pages.

What if I can't find stock of TPSE686K025T0200V?

You can fill out our help required form which you can use to request a quote for TPSE686K025T0200V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay