Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$1.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.39
|
2,756
in stock
|
Buy Now | |
TTI Europe
from US$1.44
|
13,600
in stock
|
Buy Now | |
Newark Electronics
from US$2.36
|
6,400
in stock
|
Buy Now | |
element14
from US$1.77
|
6,400
in stock
|
Buy Now | |
Farnell
from US$1.55
|
6,400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.43
|
2,175
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,400
in stock
|
Buy Now | |
Rutronik
from US$1.48
|
-
|
Buy Now | |
Future Electronics
from US$1.31
|
-
|
Buy Now | |
Avnet America
from US$3.62
|
-
|
Buy Now | |
RS Americas
from US$4.98
|
-
|
Buy Now | |
Distrelec
from US$2.32
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 68µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.125ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 400 |
68UF 25V 10% E LOW ESR | TTI Europe |
Cap, 68Uf, 25V, 10%, 2917, Smd | Newark Electronics |
CAP, 68UF, 25V, 10%, 2917, SMD | element14 |
Capacitor 2917 68uF 25Vdc 10% 125 mohm | RS |
Capacitor: tantalum | Transfer Multisort Elektronik |
Surface Mount Tantalum Capacitor, 68 uF, 25 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
TC 68uF 25V 10% Case E 125mOhm | Rutronik |
TPS Series 68 uF ▒10 % 25 V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 68 uF, 25 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
Capacitor | RS Americas |
AVX Tantalum Capacitor, 68uF, 25V, 10% | Distrelec |
Where can I find additional details, specifications and documents for a TPSE686K025R0125?
Additional datasheets, footprints and schematics for TPSE686K025R0125 are listed on our Part Details page. You can also find images and similar parts to TPSE686K025R0125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSE686K025R0125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSE686K025R0125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSE686K025R0125 fall under?
The TPSE686K025R0125 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSE686K025R0125 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSE686K025R0125 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSE686K025R0125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSE686K025R0125 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TPSE686K025R0125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSE686K025R0125 often in real-time on the comparison pages.
What if I can't find stock of TPSE686K025R0125?
You can fill out our help required form which you can use to request a quote for TPSE686K025R0125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.