Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Capacitance | 68µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.125ohm |
RoHS Compliant | No |
Capacitor,68Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant: Yes |Kyocera Avx TPSE686K025H0125 | Newark Electronics |
Cap Tant Solid 68uF 25V E CASE 10% (7.3 X 4.3 X 4.1mm) SMD 7343-43 T/R | Avnet America |
Low ESR MnO2,68 uF,25 V | AVX TPSE686K025H0125 | RS Americas |
Where can I find additional details, specifications and documents for a TPSE686K025H0125.?
Additional datasheets, footprints and schematics for TPSE686K025H0125. are listed on our Part Details page. You can also find images and similar parts to TPSE686K025H0125. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSE686K025H0125. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSE686K025H0125. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSE686K025H0125. fall under?
The TPSE686K025H0125. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSE686K025H0125. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSE686K025H0125. you can contact the distributor directly for product support, shipping queries etc.
Is the TPSE686K025H0125. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSE686K025H0125. have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TPSE686K025H0125..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSE686K025H0125. often in real-time on the comparison pages.
What if I can't find stock of TPSE686K025H0125.?
You can fill out our help required form which you can use to request a quote for TPSE686K025H0125. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.