Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Capacitance | 470µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.06ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tps Tant/T&r Rohs Compliant: Yes |Kyocera Avx TPSE477K006R0060 | Newark Electronics |
Surface Mount Tantalum Capacitor, 470 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
470uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 6.3 VDC +/-10%, TPS Series | AVX TPSE477K006R0060 | RS Americas |
CAP, 470µF, 6.3V, 10%, 2917, SMD | Farnell |
Surface Mount Tantalum Capacitor, 470 uF, 6.3 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSE477K006R0060?
Additional datasheets, footprints and schematics for TPSE477K006R0060 are listed on our Part Details page. You can also find images and similar parts to TPSE477K006R0060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSE477K006R0060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSE477K006R0060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSE477K006R0060 fall under?
The TPSE477K006R0060 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSE477K006R0060 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSE477K006R0060 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSE477K006R0060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSE477K006R0060 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for TPSE477K006R0060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSE477K006R0060 often in real-time on the comparison pages.
What if I can't find stock of TPSE477K006R0060?
You can fill out our help required form which you can use to request a quote for TPSE477K006R0060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.