Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$1.91
Capacitance | 47µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.25ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Cap, 47Uf, 35V, Tant, Case E | Newark Electronics |
Tantalum Capacitors 476 10% TOL 35V CASE E ESR 250 | Future Electronics |
Surface Mount Tantalum Capacitor, 47 uF, 35 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
Low ESR MnO2,47 uF,35 V | AVX TPSE476K035T0250V | RS Americas |
CAP, 47UF, 35V, TANT, CASE E | element14 |
Surface Mount Tantalum Capacitor, 47 uF, 35 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSE476K035T0250V?
Additional datasheets, footprints and schematics for TPSE476K035T0250V are listed on our Part Details page. You can also find images and similar parts to TPSE476K035T0250V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSE476K035T0250V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSE476K035T0250V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSE476K035T0250V fall under?
The TPSE476K035T0250V is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to TPSE476K035T0250V when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSE476K035T0250V you can contact the distributor directly for product support, shipping queries etc.
Is the TPSE476K035T0250V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSE476K035T0250V have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for TPSE476K035T0250V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSE476K035T0250V often in real-time on the comparison pages.
What if I can't find stock of TPSE476K035T0250V?
You can fill out our help required form which you can use to request a quote for TPSE476K035T0250V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.